10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm @ 100kHz
CAP TANT 10UF 10% 35V 2917
CAP TANT 10UF 10% 35V 2917
CAPACITOR, TANTALUM, SMD, 10UF, 35V, 10%, 7343, 7.3X4.3MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJD106K035RNJVTR-ND | 478-TAJD106K035RNJVDKR-ND | TAJD106K035RNJV | TAJD106K035RNJV | 101473860 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |