AVX Corporation SMD 1uF 50V 6.6 Ohm Capacitor TAJA105M050RNJ

Description
Cap Tant Solid 1uF 50V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.6 Ohm 125°C T/R Product overview: TAJA105M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 6.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 6.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105M050RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1uF 50V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.6 Ohm 125°C T/R Product overview: TAJA105M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 6.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 6.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105M050RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 50V 6.6 Ohm Capacitor
59-TAJA105M050RNJ
SMD 1uF 50V 6.6 Ohm Capacitor 59-TAJA105M050RNJ
Cap Tant Solid 1uF 50V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.6 Ohm 125°C T/R Product overview: TAJA105M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 6.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 6.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105M050RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 50V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.6 Ohm 125°C T/R Product overview: TAJA105M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 6.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 6.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105M050RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-7526-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7526-1-ND
Tantalum Capacitors 478-7526-1-ND
1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm

1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7526-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7526-6-ND
Tantalum Capacitors 478-7526-6-ND
1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm

1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7526-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7526-2-ND
Tantalum Capacitors 478-7526-2-ND
1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm

1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJA105M050RNJ - 796227-TAJA105M050RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJA105M050RNJ
796227-TAJA105M050RNJ
Tantalum Capacitors - TAJA105M050RNJ 796227-TAJA105M050RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796227-TAJA105M050RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 1μF Tolerance: ±20% ESR (Equivalent Series Resistance): 6.6 Ohm Manufacturer Size Code: A Family Name: TAJ Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): TA050TCM105MAR; TAJA105M050BNJ ; TAJA105M050KNJ; TAJA105M050ANJ; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796227-TAJA105M050RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 1μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 6.6 Ohm
Manufacturer Size Code: A
Family Name: TAJ
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): TA050TCM105MAR; TAJA105M050BNJ ; TAJA105M050KNJ; TAJA105M050ANJ;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 1360169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360169
Tantalum Capacitors 1360169
SMD Chip Tantalum 1206 1uF 50Vdc 20%

SMD Chip Tantalum 1206 1uF 50Vdc 20%

Supplier's Site
Tantalum Capacitors - 1354009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354009
Tantalum Capacitors 1354009
SMD Chip Tantalum 1206 1uF 50Vdc 20%

SMD Chip Tantalum 1206 1uF 50Vdc 20%

Supplier's Site
Tantalum Capacitors - TAJA105M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA105M050RNJ
Tantalum Capacitors TAJA105M050RNJ
CAP TANT 1UF 20% 50V 1206

CAP TANT 1UF 20% 50V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TAJA105M050RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA105M050RNJ
Tantalum Capacitors TAJA105M050RNJ
CAP TANT 1UF 20% 50V 1206

CAP TANT 1UF 20% 50V 1206

Supplier's Site Datasheet
Capacitor Tant, 1Uf, 50V, 1206 20%, Full Reel; Capacitance Kyocera Avx - 70K5193 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 50V, 1206 20%, Full Reel; Capacitance Kyocera Avx
70K5193
Capacitor Tant, 1Uf, 50V, 1206 20%, Full Reel; Capacitance Kyocera Avx 70K5193
CAPACITOR TANT, 1UF, 50V, 1206 20%, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:107mA RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 50V, 1206 20%, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:107mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 20%, 50 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 15P3045 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 20%, 50 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
15P3045
Surface Mount Tantalum Capacitor, Taj Series, 1 F, 20%, 50 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 15P3045
Surface Mount Tantalum Capacitor, TAJ Series, 1 F, 20%, 50 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 1 F, 20%, 50 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 21350386 - Radwell International
Willingboro, NJ, United States
Capacitor
21350386
Capacitor 21350386
(PRICE/TR) CAPACITOR TANT, 1UF, 50V, 1206 20%, FULL REEL, CAPACITANCE:1¦F, VOLTAGE RATING:50V, TANTALUM CAPACITOR CASE:1206 [3216 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C, ESR:6.6OHM ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR) CAPACITOR TANT, 1UF, 50V, 1206 20%, FULL REEL, CAPACITANCE:1¦F, VOLTAGE RATING:50V, TANTALUM CAPACITOR CASE:1206 [3216 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 20%, OPERATING TEMPERATURE MIN:-55¦C, ESR:6.6OHM ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - TAJA105M050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA105M050RNJ
Capacitors - Tantalum Capacitors TAJA105M050RNJ
CAP TANT 1UF 20% 50V 1206

CAP TANT 1UF 20% 50V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJA105M050RNJ 478-7526-1-ND 478-7526-6-ND 796227-TAJA105M050RNJ 1360169 TAJA105M050RNJ TAJA105M050RNJ 70K5193 15P3045 21350386 TAJA105M050RNJ
Product Name SMD 1uF 50V 6.6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJA105M050RNJ Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1Uf, 50V, 1206 20%, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 1 F, 20%, 50 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel package Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details