680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
Cap Tant Solid 680uF 6.3V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.5 Ohm 125°C T/R Product overview: TAJE687K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE687K006RNJ can be used for catalog matching and distributor lookup.
680uF 6.3V 500mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS
CAP TANT 680UF 10% 6.3V 2917
CAPACITOR, TANTALUM, 680UF, 6.3V, 2917; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:574mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E RoHS Compliant: Yes
CAP, 680UF, 6.3V, TANT, CASE E ROHS COMPLIANT: YES
CAP TANT 680UF 10% 6.3V 2917
(PRICE/TR) CAPACITOR, TANTALUM, 680UF, 6.3V, 2917, CAPACITANCE:680¦F, VOLTAGE RATING:6.3V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.5OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 680UF 10% 6.3V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2349-2-ND | 478-2349-6-ND | 59-TAJE687K006RNJ | 1349964 | 1355413P | TAJE687K006RNJ | TAJE687K006RNJ | 09R6211 | 59M2435 | TAJE687K006RNJ | 21373382 | TAJE687K006RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 680uF 6.3V 0.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitors | Capacitor, Tantalum, 680Uf, 6.3V, 2917; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor | |||||||
| Applications | General Purpose | General Purpose | ||||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | ||||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |