100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
100uF 25V Axial Aluminum Electrolytic Capacitor Product overview: TE1211-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1211-E3 can be used for catalog matching and distributor lookup.
CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 25V, 9.78X25 MM. FREE 2 YEAR RADWELL WARRANTY
Operating Temperature: –40°C to +105°C.
Features
CAP ALUM 100UF 25V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TE1211-E3-ND | 58-TE1211-E3 | 18392875 | 70079643 | TE1211-E3 |
| Product Name | Aluminum Electrolytic Capacitors | 100uF 25V Capacitor | Capacitor | Capacitor;Aluminum Electrolytic;Cap 100uF;Tol -10, +75%;Vol-Rtg 25 VDC;Axial | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |