Vishay Precision Group Tantalum Capacitors TR3C106K035C0450

Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1323-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1323-6-ND
Tantalum Capacitors 718-1323-6-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1323-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1323-1-ND
Tantalum Capacitors 718-1323-1-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1323-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1323-2-ND
Tantalum Capacitors 718-1323-2-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C106K035C0450 - 937529-TR3C106K035C0450 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3C106K035C0450
937529-TR3C106K035C0450
Tantalum Capacitors - TR3C106K035C0450 937529-TR3C106K035C0450
Manufacturer: Vishay Win Source Part Number: 937529-TR3C106K035C0 450 Series: TANTAMOUNT®, TR3 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 450mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TR3C106K035C0450-ND, 718-1323-6, 718-1323-1, 718-1323-2

Manufacturer: Vishay
Win Source Part Number: 937529-TR3C106K035C0450
Series: TANTAMOUNT®, TR3
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2312 (6032 Metric) 450mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TR3C106K035C0450-ND, 718-1323-6, 718-1323-1, 718-1323-2

Buy Now Datasheet
Tantalum Capacitors - 6845045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845045
Tantalum Capacitors 6845045
Capacitor Tantalum SMT TR3C 35V 10uF

Capacitor Tantalum SMT TR3C 35V 10uF

Supplier's Site
Tantalum Capacitors - 6845045P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845045P
Tantalum Capacitors 6845045P
Capacitor Tantalum SMT TR3C 35V 10uF

Capacitor Tantalum SMT TR3C 35V 10uF

Supplier's Site
Tantalum Capacitors - 1731388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1731388
Tantalum Capacitors 1731388
Capacitor Tantalum SMT TR3C 35V 10uF

Capacitor Tantalum SMT TR3C 35V 10uF

Supplier's Site
Singapore, Singapore
SMD 35V 10uF Capacitor
59-TR3C106K035C0450
SMD 35V 10uF Capacitor 59-TR3C106K035C0450
35V 10uF Tantalum Capacitor, 2312 Case, 450mR ESR, SMD Product overview: TR3C106K035C0450 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C106K035C0450 can be used for catalog matching and distributor lookup.

35V 10uF Tantalum Capacitor, 2312 Case, 450mR ESR, SMD Product overview: TR3C106K035C0450 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C106K035C0450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TR3C106K035C0450 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C106K035C0450
Tantalum Capacitors TR3C106K035C0450
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C106K035C0450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C106K035C0450
Capacitors - Tantalum Capacitors TR3C106K035C0450
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site
Tantalum Capacitor, 10Uf 35V 0.45 Ohm 10%, 6032-28; Capacitance Vishay - 25R2695 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 35V 0.45 Ohm 10%, 6032-28; Capacitance Vishay
25R2695
Tantalum Capacitor, 10Uf 35V 0.45 Ohm 10%, 6032-28; Capacitance Vishay 25R2695
TANTALUM CAPACITOR, 10UF 35V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 35V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 35V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 86K5323 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 35V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
86K5323
Tantalum Capacitor, 10Uf 35V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 86K5323
TANTALUM CAPACITOR, 10UF 35V 0.45 OHM 10%, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 35V 0.45 OHM 10%, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2312 [6032 Metric] Rohs Compliant Vishay - 46R1140 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2312 [6032 Metric] Rohs Compliant Vishay
46R1140
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2312 [6032 Metric] Rohs Compliant Vishay 46R1140
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 35 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 35 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3C106K035C0450 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3C106K035C0450
Tantalum Capacitors TR3C106K035C0450
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site Datasheet
Capacitor - 31540598 - Radwell International
Willingboro, NJ, United States
Capacitor
31540598
Capacitor 31540598
TANTALUM CAPACITOR, 10UF 35V 0.45 OHM 10%, 6032-28; CAPACITANCE:10¦F; VOLTAGE RATING:35V; TANTALUM CAPACITOR CASE:2312 [6032 METRIC]; PRODUCT RANGE:TR3 SERIES; CAPACITANCE TOLERANCE:¦ 10%; OPERATING TEMPERATURE MIN:-55¦C; ESR:0.45OHMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, 10UF 35V 0.45 OHM 10%, 6032-28; CAPACITANCE:10¦F; VOLTAGE RATING:35V; TANTALUM CAPACITOR CASE:2312 [6032 METRIC]; PRODUCT RANGE:TR3 SERIES; CAPACITANCE TOLERANCE:¦ 10%; OPERATING TEMPERATURE MIN:-55¦C; ESR:0.45OHMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1323-6-ND 718-1323-1-ND 937529-TR3C106K035C0450 6845045 6845045P 59-TR3C106K035C0450 TR3C106K035C0450 TR3C106K035C0450 25R2695 46R1140 TR3C106K035C0450 31540598
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TR3C106K035C0450 Tantalum Capacitors Tantalum Capacitors SMD 35V 10uF Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 35V 0.45 Ohm 10%, 6032-28; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2312 [6032 Metric] Rohs Compliant Vishay Tantalum Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details