33µF Conformal Coated Tantalum Capacitors 16V Radial 1.6Ohm
TANTALUM CAPACITOR, 33UF, 16V, 1.6 OHM, 0.1, RADIAL; Capacitance:33µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 33UF, 16V, 10%, RADIAL, LS 5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 33UF 10% 16V RADIAL
CAP TANT 33UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-6064-ND | 07H9489 | 21360847 | TAP336K016CCS | TAP336K016CCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 33Uf, 16V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |