Vishay Precision Group Aluminum Electrolytic Capacitors TE1303.3

Description
8µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
8µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1303.3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1303.3-ND
Aluminum Electrolytic Capacitors TE1303.3-ND
8µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

8µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 8Uf 50V +75, -10%, Axial; Capacitance Vishay - 18F862 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8Uf 50V +75, -10%, Axial; Capacitance Vishay
18F862
Aluminum Electrolytic Capacitor 8Uf 50V +75, -10%, Axial; Capacitance Vishay 18F862
ALUMINUM ELECTROLYTIC CAPACITOR 8UF 50V +75, -10%, AXIAL; Capacitance:8µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 8UF 50V +75, -10%, AXIAL; Capacitance:8µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TE1303.3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1303.3
Capacitors - Aluminum Electrolytic Capacitors TE1303.3
CAP ALUM 8UF 50V AXIAL

CAP ALUM 8UF 50V AXIAL

Supplier's Site
Capacitor - 18393029 - Radwell International
Willingboro, NJ, United States
Capacitor
18393029
Capacitor 18393029
CAPACITOR, AXIAL, ELECTROLYTIC, 8UF, 50V, 105C, 6.3X17.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 8UF, 50V, 105C, 6.3X17.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TE1303.3-ND 18F862 TE1303.3 18393029
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 8Uf 50V +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8 microF 8 microF 8 microF 8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details