Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55V157M004C0015

Description
150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55V157M004C0015DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V157M004C0015DKR-ND
Tantalum - Polymer Capacitors 3581-T55V157M004C0015DKR-ND
150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V157M004C0015CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V157M004C0015CT-ND
Tantalum - Polymer Capacitors 3581-T55V157M004C0015CT-ND
150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55V157M004C0015TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55V157M004C0015TR-ND
Tantalum - Polymer Capacitors 3581-T55V157M004C0015TR-ND
150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 15mOhm @ 100kHz

Buy Now Datasheet
Cap, 150Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay - 98Y1918 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay
98Y1918
Cap, 150Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay 98Y1918
CAP, 150UF, 4V, TANT, POLYMER, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 4V, TANT, POLYMER, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay - 78AC7131 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay
78AC7131
Cap, 150Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay 78AC7131
CAP, 150UF, 4V, TANT, POLYMER, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, 150UF, 4V, TANT, POLYMER, CASE V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:V; ESR:0.015ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 105419104 - Radwell International
Willingboro, NJ, United States
Capacitor
105419104
Capacitor 105419104
(PRICE/TC) CAP, 150UF, 4V, TANT, POLYMER, CASE V; CAPACITANCE:150µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RATING:4V; PRODUCT RANGE:VPOLYTAN T55 SERIES; MANUFACTURER SIZE CODE:V; ESR:0.015OHM; LENGTH:7.3MM; WIDTH:4.3MM; HEIGHT:1.9MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CAP, 150UF, 4V, TANT, POLYMER, CASE V; CAPACITANCE:150µF; CAPACITANCE TOLERANCE:± 20%; VOLTAGE RATING:4V; PRODUCT RANGE:VPOLYTAN T55 SERIES; MANUFACTURER SIZE CODE:V; ESR:0.015OHM; LENGTH:7.3MM; WIDTH:4.3MM; HEIGHT:1.9MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55V157M004C0015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55V157M004C0015
Capacitors - Tantalum - Polymer Capacitors T55V157M004C0015
CAP TANT POLY 150UF 4V 2917

CAP TANT POLY 150UF 4V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55V157M004C0015DKR-ND 3581-T55V157M004C0015CT-ND 98Y1918 105419104 T55V157M004C0015
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 150Uf, 4V, Tant, Polymer, Case V; Capacitance Vishay Capacitor Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details