CAP ALUM 200UF 35V AXIAL Product overview: TVA1223 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1223 can be used for catalog matching and distributor lookup.
200µF 35V Aluminum Electrolytic Capacitors Axial, Can
CAPACITOR, ALUMINUM ELECTROLYTIC, 200UF 35VDC, 20%, TVA ATOM SERIES, AXIAL LEADED, POLAR, OPERATING TEMPERATURE MAX: 85C, CAPACITOR TERMINALS: PC PIN. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 200UF, 35V, 20%, AXIAL; Capacitance:200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
CAP ALUM 200UF 35V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVA1223 | TVA1223-ND | 18389765 | 90F1425 | TVA1223 |
| Product Name | 200UF 35V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor, 200Uf, 35V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts |