The TPSD226K025S0200 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22µF and a rated voltage of 25V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in medium power DC/DC converters and is tested for 100% surge current capability. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. The capacitor is available in multiple case sizes and is lead-free compatible, aligning with modern manufacturing standards. Its reliability is rated at 1% failure per 1000 hours at 85°C under rated voltage conditions. This product is a suitable choice for engineers looking for reliable performance in compact electronic designs.
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
CAP TANT 22UF 10% 25V 2917
TANTALUM CAPACITOR, 22UF, 25V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
(PRICE/TR) TANTALUM CAPACITOR, 22UF, 25V, 0.2 OHM, 0.1, 2917, FULL REEL, CAPACITANCE:22F, VOLTAGE RATING:25V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TPS SERIES, CAPACITANCE TOLERANCE: 10%, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 22UF 10% 25V 2917
CAP TANT 22UF 10% 25V 2917
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9170-1-ND | 478-9170-6-ND | TPSD226K025S0200 | 54J8908 | 16086894 | TPSD226K025S0200 | TPSD226K025S0200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 22Uf, 25V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Capacitor | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 2.20E7 microF | 22 microF | 22 microF |