Kyocera Corporation Tantalum Capacitors TAJC107K010TNJ

Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11217-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11217-6-ND
Tantalum Capacitors 478-11217-6-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11217-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11217-1-ND
Tantalum Capacitors 478-11217-1-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11217-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11217-2-ND
Tantalum Capacitors 478-11217-2-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.2Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 100uF 10V Capacitor
59-TAJC107K010TNJ
Automotive SMD 100uF 10V Capacitor 59-TAJC107K010TNJ
Cap Tant Solid 100uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.2 Ohm 125°C Automotive T/R Product overview: TAJC107K010TNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 10V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC107K010TNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.2 Ohm 125°C Automotive T/R Product overview: TAJC107K010TNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 10V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC107K010TNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1015585-TAJC107K010TNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1015585-TAJC107K010TNJ
Capacitors - Tantalum Capacitors 1015585-TAJC107K010TNJ
Win Source Part Number: 1015585-TAJC107K010T NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: Automotive Package: Tape & Reel Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 1.2Ohm @ 100kHz Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-11217-6,478-1121 7-2,478-11217-1

Win Source Part Number: 1015585-TAJC107K010TNJ
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: Automotive
Package: Tape & Reel
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 10 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 1.2Ohm @ 100kHz
Manufacturer Size Code: C
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-11217-6,478-11217-2,478-11217-1

Buy Now Datasheet
Capacitor - 133840552 - Radwell International
Willingboro, NJ, United States
Capacitor
133840552
Capacitor 133840552
CAPACITOR, SMD, TANTALUM, 100UF, 10V, 10%, CASE SIZE 2312. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, TANTALUM, 100UF, 10V, 10%, CASE SIZE 2312. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitors - TAJC107K010TNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC107K010TNJ
Tantalum Capacitors TAJC107K010TNJ
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet
Cap, 100Uf, 10V, Tant, Case C; Capacitance Kyocera Avx - 43X8538 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case C; Capacitance Kyocera Avx
43X8538
Cap, 100Uf, 10V, Tant, Case C; Capacitance Kyocera Avx 43X8538
CAP, 100UF, 10V, TANT, CASE C; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:303mA; Case Size:2312 RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, CASE C; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:303mA; Case Size:2312 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 51AH5822 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
51AH5822
Tantalum Chips Rohs Compliant Kyocera Avx 51AH5822
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11217-6-ND 478-11217-1-ND 59-TAJC107K010TNJ 1015585-TAJC107K010TNJ 133840552 TAJC107K010TNJ 43X8538 51AH5822
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 100uF 10V Capacitor Capacitors - Tantalum Capacitors Capacitor Tantalum Capacitors Cap, 100Uf, 10V, Tant, Case C; Capacitance Kyocera Avx Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 2.31E9 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details