Vishay Precision Group Aluminum Electrolytic Capacitors TVA1305.5-E3

Description
20µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
20µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1305.5-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1305.5-E3-ND
Aluminum Electrolytic Capacitors TVA1305.5-E3-ND
20µF 50V Aluminum Electrolytic Capacitors Axial, Can

20µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitor - 18393049 - Radwell International
Willingboro, NJ, United States
Capacitor
18393049
Capacitor 18393049
ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 50V, AXIAL; CAPACITANCE:20µF; VOLTAGE RATING:50V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:6.35MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 50V, AXIAL; CAPACITANCE:20µF; VOLTAGE RATING:50V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:6.35MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1305.5-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1305.5-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1305.5-E3
CAP ALUM 20UF 50V AXIAL

CAP ALUM 20UF 50V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 20Uf, 50V, Axial; Capacitance Vishay - 65K2222 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 20Uf, 50V, Axial; Capacitance Vishay
65K2222
Aluminum Electrolytic Capacitor, 20Uf, 50V, Axial; Capacitance Vishay 65K2222
ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 50V, AXIAL; Capacitance:20µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 50V, AXIAL; Capacitance:20µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
CAPACITOR, AL ELECTROLYTIC; 20 uF; 0 TO50 WVDC; AXIAL LEADED; -40DEGC; 85D - 70079668 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 20 uF; 0 TO50 WVDC; AXIAL LEADED; -40DEGC; 85D
70079668
CAPACITOR, AL ELECTROLYTIC; 20 uF; 0 TO50 WVDC; AXIAL LEADED; -40DEGC; 85D 70079668
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice. Features Capacitance Range: 1 μF to 1500 μF Applications TV Sets High End Audio Electronic Testing Equipment Radio-Phone Combinations

Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features

  • Capacitance Range: 1 μF to 1500 μF
    Applications
  • TV Sets
  • High End Audio
  • Electronic Testing Equipment
  • Radio-Phone Combinations
Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TVA1305.5-E3-ND 18393049 TVA1305.5-E3 65K2222 70079668
Product Name Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 20Uf, 50V, Axial; Capacitance Vishay CAPACITOR, AL ELECTROLYTIC; 20 uF; 0 TO50 WVDC; AXIAL LEADED; -40DEGC; 85D
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF 20 microF 20 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1730282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details