Kyocera Corporation Tantalum Capacitors TAP474K035CRW

Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8779-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8779-1-ND
Tantalum Capacitors 478-8779-1-ND
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8779-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8779-2-ND
Tantalum Capacitors 478-8779-2-ND
0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

0.47µF Conformal Coated Tantalum Capacitors 35V Radial 13Ohm

Buy Now Datasheet
Capacitor - 16075467 - Radwell International
Willingboro, NJ, United States
Capacitor
16075467
Capacitor 16075467
PRICE/EA (MIN PURCH= 1500) CAPACITOR TANT, 0.47UF, 35V, 13OHM, RAD; CAPACITANCE:0.47 F; CAPACITANCE TOLERANCE:10 ; VOLTAGE RATING:35V; ESR:13OHM; CAPA. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 1500) CAPACITOR TANT, 0.47UF, 35V, 13OHM, RAD; CAPACITANCE:0.47 F; CAPACITANCE TOLERANCE:10 ; VOLTAGE RATING:35V; ESR:13OHM; CAPA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - TAP474K035CRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP474K035CRW
Capacitors - Tantalum Capacitors TAP474K035CRW
CAP TANT 0.47UF 10% 35V RADIAL

CAP TANT 0.47UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP474K035CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP474K035CRW
Tantalum Capacitors TAP474K035CRW
CAP TANT 0.47UF 10% 35V RADIAL

CAP TANT 0.47UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J5235 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J5235
Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J5235
CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.1, RAD; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 13 OHM, 0.1, RAD; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8779-1-ND 16075467 TAP474K035CRW TAP474K035CRW 54J5235
Product Name Tantalum Capacitors Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.47Uf, 35V, 13 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 470000 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details