220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
CAP TANT 220UF 10% 10V 2917 Product overview: TAJE227K010RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE227K010RNJ can be used for catalog matching and distributor lookup.
CAP TANT 220UF 10% 10V 2917
TANTALUM CAPACITOR, SMD, 220UF, 10V, 10%, CASE:7343. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.1, 2717; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes
TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.1, 2717, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 220 F, 10%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes
CAP TANT 220UF 10% 10V 2917
CAP TANT 220UF 10% 10V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3951-6-ND | 478-3951-1-ND | 59-TAJE227K010RNJ | TAJE227K010RNJ | 21365229 | 60R6035 | 54Y5251 | TAJE227K010RNJ | TAJE227K010RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 220UF 10V Capacitor | Tantalum Capacitors | Capacitor | Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.1, 2717; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 220 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 7.34E9 microF | 220 microF | 220 microF | 220 microF |