33µF Conformal Coated Tantalum Capacitors 25V Radial 1.2Ohm
+⁄-10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Tap Series Radial Leaded Capacitors
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very smal
CAPACITOR, RADIAL, TANTALUM, 33F, 25V, 5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 33UF 10% 25V RADIAL
TANTALUM CAPACITOR, 33UF, 25V, 1.2 OHM, 0.1, RADIAL; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8mm RoHS Compliant: Yes
CAP TANT 33UF 10% 25V RADIAL
| DigiKey | Allied Electronics, Inc. | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4176-ND | 70195926 | 16080672 | TAP336K025CCS | 54J5172 | TAP336K025CCS |
| Product Name | Tantalum Capacitors | Capacitor, Tantalum;33uF;TAP Series;Radial;Case J;+/-10%;25V;33VDC;1.2 Ohms ESR | Capacitor | Tantalum Capacitors | Tantalum Capacitor, 33Uf, 25V, 1.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 3.30E7 microF | 33 microF | 33 microF | 33 microF |