8µF 150V Aluminum Electrolytic Capacitors Axial, Can
Cap Aluminum Lytic 8uF 150V (9.525 X 20.625mm) Axial 85°C Product overview: TVA1405 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1405 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 8UF, 150V, AXIAL; Capacitance:8µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 8UF, 150V, 10X21MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 8UF 150V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1405-ND | 58-TVA1405 | 07J9536 | 18389919 | TVA1405 |
| Product Name | Aluminum Electrolytic Capacitors | 8uF 150V Capacitor | Aluminum Electrolytic Capacitor, 8Uf, 150V, Axial; Capacitance Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 8 microF | 8 microF | 8 microF | 8 microF | 8 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |