Kyocera Corporation 2.2uF 35V 5 Ohm Capacitor TAP225K035SCS

Description
Cap Tant Solid 2.2uF 35V 10%( 4.5 X 7.5mm) Radial 2.5mm 5 Ohm 125°C Bulk Product overview: TAP225K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 35V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 35V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP225K035SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 35V 10%( 4.5 X 7.5mm) Radial 2.5mm 5 Ohm 125°C Bulk Product overview: TAP225K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 35V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 35V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP225K035SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2uF 35V 5 Ohm Capacitor
59-TAP225K035SCS
2.2uF 35V 5 Ohm Capacitor 59-TAP225K035SCS
Cap Tant Solid 2.2uF 35V 10%( 4.5 X 7.5mm) Radial 2.5mm 5 Ohm 125°C Bulk Product overview: TAP225K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 35V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 35V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP225K035SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 35V 10%( 4.5 X 7.5mm) Radial 2.5mm 5 Ohm 125°C Bulk Product overview: TAP225K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 35V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 35V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP225K035SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1871-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1871-ND
Tantalum Capacitors 478-1871-ND
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP225K035SCS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAP225K035SCS
Tantalum Capacitors TAP225K035SCS
CAP TANT 2.2UF 10% 35V RADIAL

CAP TANT 2.2UF 10% 35V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAP225K035SCS
Capacitors >> Tantalum Capacitors TAP225K035SCS
2.2uF 35V 5Ω@100kHz ±10% Plugin,P=5mm Tantalum Capacitors ROHS

2.2uF 35V 5Ω@100kHz ±10% Plugin,P=5mm Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAP225K035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225K035SCS
Tantalum Capacitors TAP225K035SCS
CAP TANT 2.2UF 10% 35V RADIAL

CAP TANT 2.2UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case B;+/-10%;35V;46VDC;5 Ohms ESR - 70195932 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case B;+/-10%;35V;46VDC;5 Ohms ESR
70195932
Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case B;+/-10%;35V;46VDC;5 Ohms ESR 70195932
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Capacitor - 16086126 - Radwell International
Willingboro, NJ, United States
Capacitor
16086126
Capacitor 16086126
CAPACITOR, RADIAL, TANTALUM, 2.2UF, 35V, 10%, 2.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, TANTALUM, 2.2UF, 35V, 10%, 2.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - TAP225K035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP225K035SCS
Capacitors - Tantalum Capacitors TAP225K035SCS
CAP TANT 2.2UF 10% 35V RADIAL

CAP TANT 2.2UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 81H0636 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx
81H0636
Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx 81H0636
TANTALUM CAPACITOR, 2.2UF, 35V, 5 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, 5 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 35V, 10%; Capacitance Kyocera Avx - 91Y7007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 35V, 10%; Capacitance Kyocera Avx
91Y7007
Cap, 2.2Μf, 35V, 10%; Capacitance Kyocera Avx 91Y7007
CAP, 2.2µF, 35V, 10%; Capacitance:2.2µF; Voltage Rating:35V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 35V, 10%; Capacitance:2.2µF; Voltage Rating:35V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Allied Electronics, Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP225K035SCS 478-1871-ND TAP225K035SCS TAP225K035SCS TAP225K035SCS 70195932 16086126 TAP225K035SCS 81H0636 91Y7007
Product Name 2.2uF 35V 5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;2.2uF;TAP Series;Radial;Case B;+/-10%;35V;46VDC;5 Ohms ESR Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.1, Radial; Capacitance Kyocera Avx Cap, 2.2Μf, 35V, 10%; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details