1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm
CAPACITOR, TANTALUM, SOLID SMD, 1UF, 35V, 20%, B CASE ESR 2 MOLDED. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 1UF 20% 35V 1411
CAP TANT 1UF 20% 35V 1411
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TR3B105M035C2000-ND | 148268557 | TR3B105M035C2000 | TR3B105M035C2000 |
| Product Name | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |