Kyocera Corporation Tantalum Capacitors TAJE337M010RNJ

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3957-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3957-6-ND
Tantalum Capacitors 478-3957-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3957-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3957-1-ND
Tantalum Capacitors 478-3957-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3957-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3957-2-ND
Tantalum Capacitors 478-3957-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V 0.9 Ohm Capacitor
59-TAJE337M010RNJ
SMD 330uF 10V 0.9 Ohm Capacitor 59-TAJE337M010RNJ
Cap Tant Solid 330uF 10V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE337M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE337M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE337M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE337M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 10V, 2917 20%; Capacitance Kyocera Avx - 73R9139 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 2917 20%; Capacitance Kyocera Avx
73R9139
Tantalum Capacitor, 330Uf, 10V, 2917 20%; Capacitance Kyocera Avx 73R9139
TANTALUM CAPACITOR, 330UF, 10V, 2917 20%; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 2917 20%; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:428mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 330Uf, 10V, 2917 20%, Full Reel; Capacitance Kyocera Avx - 54J3708 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 2917 20%, Full Reel; Capacitance Kyocera Avx
54J3708
Tantalum Capacitor, 330Uf, 10V, 2917 20%, Full Reel; Capacitance Kyocera Avx 54J3708
TANTALUM CAPACITOR, 330UF, 10V, 2917 20%, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 2917 20%, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJE337M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE337M010RNJ
Tantalum Capacitors TAJE337M010RNJ
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJE337M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJE337M010RNJ
Capacitors - Tantalum Capacitors TAJE337M010RNJ
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site
Capacitor - 21360135 - Radwell International
Willingboro, NJ, United States
Capacitor
21360135
Capacitor 21360135
TANTALUM CAPACITOR, SMD, 330UF, 10V, 20%, CASE:2917 [7343 METRIC], COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, SMD, 330UF, 10V, 20%, CASE:2917 [7343 METRIC], COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3957-6-ND 478-3957-1-ND 59-TAJE337M010RNJ 73R9139 TAJE337M010RNJ TAJE337M010RNJ 21360135
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 10V 0.9 Ohm Capacitor Tantalum Capacitor, 330Uf, 10V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers