CAP ALUM 40UF 500V AXIAL Product overview: TVA1908 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1908 can be used for catalog matching and distributor lookup.
40µF 500V Aluminum Electrolytic Capacitors Axial, Can
VISHAY Components TVA1908
ALUMINUM ELECTROLYTIC CAPACITOR, 40UF, 500V, AXIAL; Capacitance:40µF; Voltage(DC):500V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
CAP ALUM 40UF 500V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVA1908 | TVA1908-ND | 18F2147 | TVA1908 | |
| Product Name | 40UF 500V Capacitor | Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor, 40Uf, 500V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Operating Temperature | 20 to 85 C (68 to 185 F) | 20 to 85 C (68 to 185 F) | 20 to 85 C (68 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |