20µF 250V Aluminum Electrolytic Capacitors Axial, Can
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features
CAP ALUM 20UF 250V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 250V, AXIAL; Capacitance:20µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 20UF, 250V, 11X39 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1508-E3-ND | 70079691 | TVA1508-E3 | 65K2259 | 18384860 |
| Product Name | Aluminum Electrolytic Capacitors | CAPACITOR, AL ELECTROLYTIC; 20 uF; 0 TO250 WVDC; AXIAL LEADED; -20DEGC; 85 | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 20Uf, 250V, Axial; Capacitance Vishay | Capacitor |
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF | 20 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |