AVX Corporation Tantalum Capacitors TAP685K016SCS

Description
6.8µF Conformal Coated Tantalum Capacitors 16V Radial 4Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 16V Radial 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1919-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1919-ND
Tantalum Capacitors 478-1919-ND
6.8µF Conformal Coated Tantalum Capacitors 16V Radial 4Ohm

6.8µF Conformal Coated Tantalum Capacitors 16V Radial 4Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP685K016SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP685K016SCS
Tantalum Capacitors TAP685K016SCS
CAP TANT 6.8UF 10% 16V RADIAL

CAP TANT 6.8UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case C;+/-10%;16V;20VDC;4 Ohms ESR - 70195908 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case C;+/-10%;16V;20VDC;4 Ohms ESR
70195908
Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case C;+/-10%;16V;20VDC;4 Ohms ESR 70195908
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Capacitor - 16075943 - Radwell International
Willingboro, NJ, United States
Capacitor
16075943
Capacitor 16075943
TANTALUM CAPACITOR, 6.8UF, 16V, 10%, RADIAL, LEAD SPACING:2.5MM, ROHS COMPLIANT: YES, 5X8.5MM. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, 6.8UF, 16V, 10%, RADIAL, LEAD SPACING:2.5MM, ROHS COMPLIANT: YES, 5X8.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - TAP685K016SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP685K016SCS
Capacitors - Tantalum Capacitors TAP685K016SCS
CAP TANT 6.8UF 10% 16V RADIAL

CAP TANT 6.8UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitor, 6.8Uf, 16V, 4 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J5512 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 16V, 4 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J5512
Tantalum Capacitor, 6.8Uf, 16V, 4 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J5512
TANTALUM CAPACITOR, 6.8UF, 16V, 4 OHM, 0.1, RADIAL; Capacitance:6.8µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:4ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 16V, 4 OHM, 0.1, RADIAL; Capacitance:6.8µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:4ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Allied Electronics, Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1919-ND TAP685K016SCS 70195908 16075943 TAP685K016SCS 54J5512
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;6.8uF;TAP Series;Radial;Case C;+/-10%;16V;20VDC;4 Ohms ESR Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 16V, 4 Ohm, 0.1, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers