AVX Corporation Tantalum Capacitors TAP476K035CCS

Description
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1914-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1914-ND
Tantalum Capacitors 478-1914-ND
47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm

47µF Conformal Coated Tantalum Capacitors 35V Radial 800mOhm

Buy Now Datasheet
Singapore, Singapore
47uF 35V 0.8 Ohm Capacitor
59-TAP476K035CCS
47uF 35V 0.8 Ohm Capacitor 59-TAP476K035CCS
Cap Tant Solid 47uF 35V 10% (9 X 16mm) Radial 5mm 0.8 Ohm 125°C Bulk Product overview: TAP476K035CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K035CCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 35V 10% (9 X 16mm) Radial 5mm 0.8 Ohm 125°C Bulk Product overview: TAP476K035CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP476K035CCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP476K035CCS - 727484-TAP476K035CCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP476K035CCS
727484-TAP476K035CCS
Tantalum Capacitors - TAP476K035CCS 727484-TAP476K035CCS
Manufacturer: AVX Corporation Win Source Part Number: 727484-TAP476K035CCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 47μF Tolerance: ±10% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 800 mOhm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: N Size: 0.354" Dia (9.00mm) Family Name: TAP Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.630" (16.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NDTM476K35F2F; NDTM476K35F2TRF; TB47 / 35K2; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 727484-TAP476K035CCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 47μF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 800 mOhm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: N
Size: 0.354" Dia (9.00mm)
Family Name: TAP
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.630" (16.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): NDTM476K35F2F; NDTM476K35F2TRF; TB47 / 35K2;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 1349892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349892
Tantalum Capacitors 1349892
Capacitor 47uF 35V 10% Wire Form C Bulk

Capacitor 47uF 35V 10% Wire Form C Bulk

Supplier's Site
Tantalum Capacitors - 1349462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349462
Tantalum Capacitors 1349462
Capacitor 47uF 35V 10% Wire Form C Bulk

Capacitor 47uF 35V 10% Wire Form C Bulk

Supplier's Site
Tantalum Capacitors - TAP476K035CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP476K035CCS
Tantalum Capacitors TAP476K035CCS
CAP TANT 47UF 10% 35V RADIAL

CAP TANT 47UF 10% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 79C3962 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
79C3962
Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx 79C3962
TANTALUM CAPACITOR, 47UF, 35V, 0.8 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 35V, 0.8 OHM, 0.1, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP476K035CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP476K035CCS
Capacitors - Tantalum Capacitors TAP476K035CCS
CAP TANT 47UF 10% 35V RADIAL

CAP TANT 47UF 10% 35V RADIAL

Supplier's Site
Capacitor - 16075795 - Radwell International
Willingboro, NJ, United States
Capacitor
16075795
Capacitor 16075795
TANTALUM CAPACITOR, 47UF, 35V, 0.8 OHM, 0.1, RADIAL, CAPACITANCE:47UF, VOLTAGE RATING:35V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, 47UF, 35V, 0.8 OHM, 0.1, RADIAL, CAPACITANCE:47UF, VOLTAGE RATING:35V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CAP TANT 47UF 10% 35V RADIAL - 66-TAP476K035CCS - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 10% 35V RADIAL
66-TAP476K035CCS
CAP TANT 47UF 10% 35V RADIAL 66-TAP476K035CCS
CAP TANT 47UF 10% 35V RADIAL

CAP TANT 47UF 10% 35V RADIAL

Supplier's Site
Capacitor, Tantalum;47uF;TAP Series;Radial;Case N;+/-10%;35V;46VDC;0.8 Ohms ESR - 70195938 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;47uF;TAP Series;Radial;Case N;+/-10%;35V;46VDC;0.8 Ohms ESR
70195938
Capacitor, Tantalum;47uF;TAP Series;Radial;Case N;+/-10%;35V;46VDC;0.8 Ohms ESR 70195938
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International Utmel Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1914-ND 59-TAP476K035CCS 727484-TAP476K035CCS 1349892 TAP476K035CCS 79C3962 TAP476K035CCS 16075795 66-TAP476K035CCS 70195938
Product Name Tantalum Capacitors 47uF 35V 0.8 Ohm Capacitor Tantalum Capacitors - TAP476K035CCS Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Capacitor CAP TANT 47UF 10% 35V RADIAL Capacitor, Tantalum;47uF;TAP Series;Radial;Case N;+/-10%;35V;46VDC;0.8 Ohms ESR
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C642U075BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers