KEMET Electronics Corporation Tantalum Capacitors T491D107M010AT

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3772-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3772-6-ND
Tantalum Capacitors 399-3772-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3772-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3772-1-ND
Tantalum Capacitors 399-3772-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3772-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3772-2-ND
Tantalum Capacitors 399-3772-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V Capacitor
59-T491D107M010AT
SMD 100uF 10V Capacitor 59-T491D107M010AT
100uF 10V Tantalum Capacitor, 2917 SMD, 20% Tol Product overview: T491D107M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D107M010AT can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Capacitor, 2917 SMD, 20% Tol Product overview: T491D107M010AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D107M010AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T491D107M010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D107M010AT
Tantalum Capacitors T491D107M010AT
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - T491D107M010AT - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T491D107M010AT
Tantalum Capacitors T491D107M010AT
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 10V 0.7 Ohm 20%, 7343-31; Capacitance Kemet - 57K1960 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.7 Ohm 20%, 7343-31; Capacitance Kemet
57K1960
Tantalum Capacitor, 100Uf 10V 0.7 Ohm 20%, 7343-31; Capacitance Kemet 57K1960
TANTALUM CAPACITOR, 100UF 10V 0.7 OHM 20%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.7 OHM 20%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf 10V 0.7 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet - 87H4412 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.7 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet
87H4412
Tantalum Capacitor, 100Uf 10V 0.7 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet 87H4412
TANTALUM CAPACITOR, 100UF 10V 0.7 OHM 20%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:0.7ohm; Series Name:T491RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.7 OHM 20%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; ESR:0.7ohm; Series Name:T491RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 10V, 20%, 2917; Capacitance Kemet - 99Y8334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 20%, 2917; Capacitance Kemet
99Y8334
Cap, 100Μf, 10V, 20%, 2917; Capacitance Kemet 99Y8334
CAP, 100µF, 10V, 20%, 2917; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 10V, 20%, 2917; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, T491 Series, 100 F, 20%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kemet - 93X4690 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 100 F, 20%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kemet
93X4690
Surface Mount Tantalum Capacitor, T491 Series, 100 F, 20%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kemet 93X4690
Surface Mount Tantalum Capacitor, T491 Series, 100 F, 20%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 100 F, 20%, 10 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491D107M010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491D107M010AT
Capacitors - Tantalum Capacitors T491D107M010AT
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site
Capacitor - 16304169 - Radwell International
Willingboro, NJ, United States
Capacitor
16304169
Capacitor 16304169
(PRICE/TC), TANTALUM CAPACITOR, 100UF 10V 0.7 OHM 20%, 7343-31, CAPACITANCE:100F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 20%, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), TANTALUM CAPACITOR, 100UF 10V 0.7 OHM 20%, 7343-31, CAPACITANCE:100F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:T491 SERIES, CAPACITANCE TOLERANCE: 20%, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3772-6-ND 399-3772-1-ND 59-T491D107M010AT T491D107M010AT T491D107M010AT 57K1960 87H4412 99Y8334 93X4690 T491D107M010AT 16304169
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf 10V 0.7 Ohm 20%, 7343-31; Capacitance Kemet Tantalum Capacitor, 100Uf 10V 0.7 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet Cap, 100Μf, 10V, 20%, 2917; Capacitance Kemet Surface Mount Tantalum Capacitor, T491 Series, 100 F, 20%, 10 V, 2917 [7343 Metric], D Rohs Compliant Kemet Capacitors - Tantalum Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 1.00E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers