Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1406

Description
10µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
10µF 150V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1406-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1406-ND
Aluminum Electrolytic Capacitors TVA1406-ND
10µF 150V Aluminum Electrolytic Capacitors Axial, Can

10µF 150V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
10uF 150V Capacitor
58-TVA1406
10uF 150V Capacitor 58-TVA1406
Cap Aluminum Lytic 10uF 150V (9.525 X 20.625mm) Axial 85°C Product overview: TVA1406 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1406 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 150V (9.525 X 20.625mm) Axial 85°C Product overview: TVA1406 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 150V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 150V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1406 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 18389927 - Radwell International
Willingboro, NJ, United States
Capacitor
18389927
Capacitor 18389927
CAPACTIOR, AXIAL, ELECTROLYTIC, 10UF, 160V, 10X21 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACTIOR, AXIAL, ELECTROLYTIC, 10UF, 160V, 10X21 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 150V, Axial; Capacitance Vishay - 18F222 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 150V, Axial; Capacitance Vishay
18F222
Aluminum Electrolytic Capacitor, 10Uf, 150V, Axial; Capacitance Vishay 18F222
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 150V, AXIAL; Capacitance:10µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 150V, AXIAL; Capacitance:10µF; Voltage(DC):150V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1406 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1406
Capacitors - Aluminum Electrolytic Capacitors TVA1406
CAP ALUM 10UF 150V AXIAL

CAP ALUM 10UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TVA1406-ND 58-TVA1406 18389927 18F222 TVA1406
Product Name Aluminum Electrolytic Capacitors 10uF 150V Capacitor Capacitor Aluminum Electrolytic Capacitor, 10Uf, 150V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details