AVX Corporation Tantalum Capacitors TAJY227K010RNJ

Description
TAJ smt tant capacitor,case X,220uF,10V
Request a Quote Datasheet
Description
TAJ smt tant capacitor,case X,220uF,10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 5479805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5479805
Tantalum Capacitors 5479805
TAJ smt tant capacitor,case X,220uF,10V

TAJ smt tant capacitor,case X,220uF,10V

Supplier's Site
Tantalum Capacitors - 5479805P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5479805P
Tantalum Capacitors 5479805P
TAJ smt tant capacitor,case X,220uF,10V

TAJ smt tant capacitor,case X,220uF,10V

Supplier's Site
Tantalum Capacitors - 478-3284-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3284-1-ND
Tantalum Capacitors 478-3284-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3284-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3284-2-ND
Tantalum Capacitors 478-3284-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3284-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3284-6-ND
Tantalum Capacitors 478-3284-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 10V 0.5 Ohm Capacitor
59-TAJY227K010RNJ
SMD 220uF 10V 0.5 Ohm Capacitor 59-TAJY227K010RNJ
Cap Tant Solid 220uF 10V Y CASE 10% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.5 Ohm 125°C T/R Product overview: TAJY227K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJY227K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 10V Y CASE 10% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.5 Ohm 125°C T/R Product overview: TAJY227K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJY227K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJY227K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY227K010RNJ
Capacitors - Tantalum Capacitors TAJY227K010RNJ
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 09R6243 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
09R6243
Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 09R6243
TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 220 F, 10%, 10 V, 2917 [7343 Metric], Y Rohs Compliant Kyocera Avx - 93K0256 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 220 F, 10%, 10 V, 2917 [7343 Metric], Y Rohs Compliant Kyocera Avx
93K0256
Surface Mount Tantalum Capacitor, Taj Series, 220 F, 10%, 10 V, 2917 [7343 Metric], Y Rohs Compliant Kyocera Avx 93K0256
Surface Mount Tantalum Capacitor, TAJ Series, 220 F, 10%, 10 V, 2917 [7343 Metric], Y RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 220 F, 10%, 10 V, 2917 [7343 Metric], Y RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJY227K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY227K010RNJ
Tantalum Capacitors TAJY227K010RNJ
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJY227K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJY227K010RNJ
Tantalum Capacitors TAJY227K010RNJ
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor - 21365425 - Radwell International
Willingboro, NJ, United States
Capacitor
21365425
Capacitor 21365425
(PRICE/TC) TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.1, 2917, CAPACITANCE:220¦F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.5OHMROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) TANTALUM CAPACITOR, 220UF, 10V, 0.5 OHM, 0.1, 2917, CAPACITANCE:220¦F, VOLTAGE RATING:10V, TANTALUM CAPACITOR CASE:2917 [7343 METRIC], PRODUCT RANGE:TAJ SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.5OHMROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5479805 5479805P 478-3284-1-ND 478-3284-6-ND 59-TAJY227K010RNJ TAJY227K010RNJ 09R6243 93K0256 TAJY227K010RNJ TAJY227K010RNJ 21365425
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 220uF 10V 0.5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 220Uf, 10V, 0.5 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 220 F, 10%, 10 V, 2917 [7343 Metric], Y Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor
Applications Automotive Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details