Cap Tant Solid 10uF 35V 10%( 6 X 10mm) Radial 2.5mm 2 Ohm 125°C Bulk Product overview: TAP106K035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 35V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 35V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K035SCS can be used for catalog matching and distributor lookup.
10µF Conformal Coated Tantalum Capacitors 35V Radial 2Ohm
Capacitor 10uF 35V 10% Wire Form S Bulk
Capacitor 10uF 35V 10% Wire Form S Bulk
TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
CAP TANT 10UF 10% 35V RADIAL
CAPACITOR, RADIAL, TANTALUM, 10 UF, 35 VDC, 6 MM X 10 MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 10UF 10% 35V RADIAL
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features
CAP TANT 10UF 10% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP106K035SCS | 478-1842-ND | 1349403 | 19C6247 | TAP106K035SCS | 16069841 | TAP106K035SCS | 70195936 | TAP106K035SCS |
| Product Name | 10uF 35V 2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Capacitor | Tantalum Capacitors | Capacitor, Tantalum;10uF;TAP Series;Radial;Case F;+/-10%;35V;46VDC;2 Ohms ESR;0 | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | Yes | ||||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts | |||
| Packing Method | Bulk | Bulk | Bulk; Bulk |