Vishay Precision Group Aluminum Electrolytic Capacitors TE1408

Description
15µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
15µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1408-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1408-ND
Aluminum Electrolytic Capacitors TE1408-ND
15µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

15µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 15Uf, 100V, +75, -10%, Axial; Capacitance Vishay - 18F874 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15Uf, 100V, +75, -10%, Axial; Capacitance Vishay
18F874
Aluminum Electrolytic Capacitor 15Uf, 100V, +75, -10%, Axial; Capacitance Vishay 18F874
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 100V, +75, -10%, AXIAL; Capacitance:15µF; Voltage(DC):100V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 100V, +75, -10%, AXIAL; Capacitance:15µF; Voltage(DC):100V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TE1408 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1408
Capacitors - Aluminum Electrolytic Capacitors TE1408
CAP ALUM 15UF 100V AXIAL

CAP ALUM 15UF 100V AXIAL

Supplier's Site
Capacitor - 18389873 - Radwell International
Willingboro, NJ, United States
Capacitor
18389873
Capacitor 18389873
CAPACITOR, AXIAL, ELECTROLYTIC, 15UF, 100V, 20%, 9.78X9.77 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 15UF, 100V, 20%, 9.78X9.77 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TE1408-ND 18F874 TE1408 18389873
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 15Uf, 100V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details