Cap Aluminum Lytic 50uF 50V (7.925 X 20.625mm) Axial 85°C Product overview: TVA1308 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1308 can be used for catalog matching and distributor lookup.
50µF 50V Aluminum Electrolytic Capacitors Axial, Can
ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 50V, AXIAL; Capacitance:50µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
CAP ALUM 50UF 50V AXIAL
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 50UF, 50V, 8X21 MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVA1308 | TVA1308-ND | 18F165 | TVA1308 | 18393067 |
| Product Name | 50uF 50V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 50Uf, 50V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF |
| Capacitance Tolerance | 20 (+/- %) |