Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1907

Description
30µF 500V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
30µF 500V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1907-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1907-ND
Aluminum Electrolytic Capacitors TVA1907-ND
30µF 500V Aluminum Electrolytic Capacitors Axial, Can

30µF 500V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1907 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1907
Capacitors - Aluminum Electrolytic Capacitors TVA1907
CAP ALUM 30UF 500V AXIAL

CAP ALUM 30UF 500V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 30Uf, 500V, Axial; Capacitance Vishay - 90F1429 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 30Uf, 500V, Axial; Capacitance Vishay
90F1429
Aluminum Electrolytic Capacitor, 30Uf, 500V, Axial; Capacitance Vishay 90F1429
ALUMINUM ELECTROLYTIC CAPACITOR, 30UF, 500V, AXIAL; Capacitance:30µF; Voltage(DC):500V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 30UF, 500V, AXIAL; Capacitance:30µF; Voltage(DC):500V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site
Capacitor - 18390210 - Radwell International
Willingboro, NJ, United States
Capacitor
18390210
Capacitor 18390210
ALUMINUM ELECTROLYTIC CAPACITOR, 30UF, 500V, AXIAL; CAPACITANCE:30UF; VOLTAGE RATING:500V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:25.4MMROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 30UF, 500V, AXIAL; CAPACITANCE:30UF; VOLTAGE RATING:500V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; DIAMETER:25.4MMROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1907-ND TVA1907 90F1429 18390210
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 30Uf, 500V, Axial; Capacitance Vishay Capacitor
Features Polarized Polarized Polarized
Operating Temperature 20 to 85 C (68 to 185 F) 20 to 85 C (68 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 30 microF 30 microF 30 microF 30 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers