Cornell Dubilier Aluminum Electrolytic Capacitors TC807

Description
100µF 450V Aluminum Electrolytic Capacitors Axial, Can 1.97Ohm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 450V Aluminum Electrolytic Capacitors Axial, Can 1.97Ohm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-3599-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3599-ND
Aluminum Electrolytic Capacitors 338-3599-ND
100µF 450V Aluminum Electrolytic Capacitors Axial, Can 1.97Ohm 1000 Hrs @ 85°C

100µF 450V Aluminum Electrolytic Capacitors Axial, Can 1.97Ohm 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 17279795 - Radwell International
Willingboro, NJ, United States
Capacitor
17279795
Capacitor 17279795
DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECRTOLYTC, 100 UF, 450 VDC, 25.4 MM X 79.38 MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECRTOLYTC, 100 UF, 450 VDC, 25.4 MM X 79.38 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Capacitors Capacitors
Product Number 338-3599-ND 17279795
Product Name Aluminum Electrolytic Capacitors Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details