4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.4Ohm
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.4Ohm
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.4Ohm
4.7uF 25V Tantalum Capacitor, 10% Tol, SMD, 6032 Product overview: T491C475K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C475K025AT can be used for catalog matching and distributor lookup.
CAP TANT 4.7UF 10% 25V 2312
CAP TANT 4.7UF 10% 25V 2312
CAPACITOR, TANTALUM SMD, 4.7UF 25V 10%
TANTALUM CAPACITOR, 4.7UF 25V 2.4 OHM 10%, 6032-28; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 4.7UF 25V 2.4 OHM 10%, 6032-28, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, T491 Series, 4.7 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, T491 Series, 4.7 F, 10%, 25 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 4.7UF 25V 10% 2312
CAPACITOR, SMD, TANTALUM, 4.7UF, 25V, SIZE CODE 6032 2312. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 4.7UF 10% 25V 2312
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5382515 | 5382515P | 399-3753-6-ND | 399-3753-1-ND | 59-T491C475K025AT | T491C475K025AT | T491C475K025AT | 70096871 | 57K1917 | 95W0100 | 417-T491C475K025AT | 16303985 | T491C475K025AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 4.7uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | CAPACITOR, TANTALUM SMD, 4.7UF 25V 10% | Tantalum Capacitor, 4.7Uf 25V 2.4 Ohm 10%, 6032-28; Capacitance Kemet | Surface Mount Tantalum Capacitor, T491 Series, 4.7 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant Kemet | CAP TANT 4.7UF 25V 10% 2312 | Capacitor | Capacitors - Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | |||
| Electrostatic Capacitors | MnO2 | Tantalum | |||||||||||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 2.31E9 microF | 4.7 microF |