500µF 35V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 500UF 35V AXIAL Product overview: TVA1227 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1227 can be used for catalog matching and distributor lookup.
CAP ALUM 500UF 35V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 35V, AXIAL; CAPACITANCE:500UF; VOLTAGE RATING:35V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; LEAD SPACING:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 35V, AXIAL; Capacitance:500µF; Voltage(DC):35V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1227-ND | 58-TVA1227 | TVA1227 | 18393037 | 07J9516 |
| Product Name | Aluminum Electrolytic Capacitors | 500UF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor, 500Uf, 35V, Axial; Capacitance Vishay |
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF | 500 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |