Kyocera Corporation Capacitors Tantalum Capacitors TAP106K016SCS

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Capacitors Tantalum Capacitors Series: TAP Package: Bulk Product Status: Active Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16 V Type: Conformal Coated
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Capacitors Tantalum Capacitors Series: TAP Package: Bulk Product Status: Active Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16 V Type: Conformal Coated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Tantalum Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Tantalum Capacitors
Capacitors Tantalum Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Capacitors Tantalum Capacitors Series: TAP Package: Bulk Product Status: Active Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16 V Type: Conformal Coated

Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Capacitors Tantalum Capacitors
Series: TAP
Package: Bulk
Product Status: Active
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16 V
Type: Conformal Coated

Buy Now Datasheet
Tantalum Capacitors - 478-1839-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1839-ND
Tantalum Capacitors 478-1839-ND
10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm

10µF Conformal Coated Tantalum Capacitors 16V Radial 3.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 1349399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349399
Tantalum Capacitors 1349399
Capacitor 10uF 16V 10% Wire Form S Bulk

Capacitor 10uF 16V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349789
Tantalum Capacitors 1349789
Capacitor 10uF 16V 10% Wire Form S Bulk

Capacitor 10uF 16V 10% Wire Form S Bulk

Supplier's Site
Singapore, Singapore
10uF 16V 3.2 Ohm Capacitor
59-TAP106K016SCS
10uF 16V 3.2 Ohm Capacitor 59-TAP106K016SCS
Cap Tant Solid 10uF 16V 10%( 5 X 9mm) Radial 2.5mm 3.2 Ohm 125°C Bulk Product overview: TAP106K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V, 3.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, 3.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K016SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V 10%( 5 X 9mm) Radial 2.5mm 3.2 Ohm 125°C Bulk Product overview: TAP106K016SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V, 3.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, 3.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP106K016SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP106K016SCS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAP106K016SCS
Tantalum Capacitors TAP106K016SCS
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP106K016SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP106K016SCS
Capacitors - Tantalum Capacitors TAP106K016SCS
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site
Capacitor - 16069782 - Radwell International
Willingboro, NJ, United States
Capacitor
16069782
Capacitor 16069782
TANTALUM CAPACITOR, 10 UF, 16 V, 3.2 OHMS, RADIAL, DIPPED, 5 X 9 MM. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, 10 UF, 16 V, 3.2 OHMS, RADIAL, DIPPED, 5 X 9 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitor, 10Uf, 16V, 3.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 73C2825 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 3.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx
73C2825
Tantalum Capacitor, 10Uf, 16V, 3.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx 73C2825
TANTALUM CAPACITOR, 10UF, 16V, 3.2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 3.2 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:3.2ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP106K016SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP106K016SCS
Tantalum Capacitors TAP106K016SCS
CAP TANT 10UF 10% 16V RADIAL

CAP TANT 10UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;10uF;TAP Series;Radial;Case D;+/-10%;16V;20VDC;3.2 Ohms ESR - 70195909 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;10uF;TAP Series;Radial;Case D;+/-10%;16V;20VDC;3.2 Ohms ESR
70195909
Capacitor, Tantalum;10uF;TAP Series;Radial;Case D;+/-10%;16V;20VDC;3.2 Ohms ESR 70195909
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1839-ND 1349399 59-TAP106K016SCS TAP106K016SCS TAP106K016SCS 16069782 73C2825 TAP106K016SCS 70195909
Product Name Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors 10uF 16V 3.2 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tantalum Capacitor, 10Uf, 16V, 3.2 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitor, Tantalum;10uF;TAP Series;Radial;Case D;+/-10%;16V;20VDC;3.2 Ohms ESR
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL334M035S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF430K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers