82µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.3Ohm @ 100kHz
Cap Tant Solid 82uF 10V 10% (4.7 X 12.04mm) Axial 1.3 Ohm 125°C Bulk Product overview: T140B826K010AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 10V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 10V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T140B826K010AS can be used for catalog matching and distributor lookup.
CAPACITOR, AXIAL, TANTALUM, 82UF, 10V, 10%, 4.7X12 MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 82UF 10% 10V AXIAL
82.0UF 10.0V ROHS COMPLIANT: NO
CAP TANT 82UF 10% 10V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T140B826K010AS-ND | 59-T140B826K010AS | 134855854 | T140B826K010AS | 08B8078 | T140B826K010AS |
| Product Name | Tantalum Capacitors | 82uF 10V 1.3 Ohm Capacitor | Capacitor | Tantalum Capacitors | 82.0Uf 10.0V Rohs Compliant Kemet | Capacitors - Tantalum Capacitors |
| Applications | General Purpose; Military | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |