1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm @ 100kHz
Capacitor,1uF,50VDC,
CAPACITOR,1UF,50VDC,
CAP TANT 1UF 10% 50V RADIAL
CAP TANT 1UF 10% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T355B105K050AS-ND | 87F5113 | 134873619 | T355B105K050AS | T355B105K050AS |
| Product Name | Tantalum Capacitors | Capacitor,1Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet | Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |