Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1604

Description
10µF 350V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
10µF 350V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1604-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1604-ND
Aluminum Electrolytic Capacitors TVA1604-ND
10µF 350V Aluminum Electrolytic Capacitors Axial, Can

10µF 350V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
10UF 350V Capacitor
58-TVA1604
10UF 350V Capacitor 58-TVA1604
CAP ALUM 10UF 350V AXIAL Product overview: TVA1604 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1604 can be used for catalog matching and distributor lookup.

CAP ALUM 10UF 350V AXIAL Product overview: TVA1604 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1604 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 350V, Axial; Capacitance Vishay - 07J9554 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 350V, Axial; Capacitance Vishay
07J9554
Aluminum Electrolytic Capacitor, 10Uf, 350V, Axial; Capacitance Vishay 07J9554
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 350V, AXIAL; Capacitance:10µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 350V, AXIAL; Capacitance:10µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1604 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1604
Capacitors - Aluminum Electrolytic Capacitors TVA1604
CAP ALUM 10UF 350V AXIAL

CAP ALUM 10UF 350V AXIAL

Supplier's Site
Capacitor - 18390509 - Radwell International
Willingboro, NJ, United States
Capacitor
18390509
Capacitor 18390509
CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF, 350V, AXIAL, TVA SERIES, 11X38MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF, 350V, AXIAL, TVA SERIES, 11X38MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TVA1604-ND 58-TVA1604 07J9554 TVA1604 18390509
Product Name Aluminum Electrolytic Capacitors 10UF 350V Capacitor Aluminum Electrolytic Capacitor, 10Uf, 350V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details