Nichicon (America) Corporation Aluminum Electrolytic Capacitors UCL0J331MCL6GS

Description
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-3891-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-3891-1-ND
Aluminum Electrolytic Capacitors 493-3891-1-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-3891-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-3891-6-ND
Aluminum Electrolytic Capacitors 493-3891-6-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-3891-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-3891-2-ND
Aluminum Electrolytic Capacitors 493-3891-2-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor - 22518006 - Radwell International
Willingboro, NJ, United States
Capacitor
22518006
Capacitor 22518006
CAPACITOR, SMD, ALUM ELECTROLYTIC, 330UF, 6.3V, 20%, 8X6.2 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ALUM ELECTROLYTIC, 330UF, 6.3V, 20%, 8X6.2 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UCL0J331MCL6GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UCL0J331MCL6GS
Capacitors - Aluminum Electrolytic Capacitors UCL0J331MCL6GS
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site
Capacitor Alum Elec, 330Uf, 6.3V, 20%, Smd; Capacitance Nichicon - 75R6621 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 6.3V, 20%, Smd; Capacitance Nichicon
75R6621
Capacitor Alum Elec, 330Uf, 6.3V, 20%, Smd; Capacitance Nichicon 75R6621
CAPACITOR ALUM ELEC, 330UF, 6.3V, 20%, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:8mm; Height:6.2mm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 6.3V, 20%, SMD; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:8mm; Height:6.2mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Nichicon - 84R8951 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Nichicon
84R8951
Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Nichicon 84R8951
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:CL Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:CL Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-3891-1-ND 493-3891-6-ND 22518006 UCL0J331MCL6GS 75R6621 84R8951
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 330Uf, 6.3V, 20%, Smd; Capacitance Nichicon Aluminum Electrolytic Capacitor, 330Uf, 6.3V, 20%, Smd; Capacitor Case / Package Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details