Vishay Precision Group Aluminum Electrolytic Capacitors TVA1343-E3

Description
50µF 100V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
50µF 100V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1343-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1343-E3-ND
Aluminum Electrolytic Capacitors TVA1343-E3-ND
50µF 100V Aluminum Electrolytic Capacitors Axial, Can

50µF 100V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 50Uf, 100V, Axial; Capacitance Vishay - 65K2236 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 50Uf, 100V, Axial; Capacitance Vishay
65K2236
Aluminum Electrolytic Capacitor, 50Uf, 100V, Axial; Capacitance Vishay 65K2236
ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 100V, AXIAL; Capacitance:50µF; Voltage(DC):100V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 100V, AXIAL; Capacitance:50µF; Voltage(DC):100V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
CAPACITOR, AL ELECTROLYTIC; 50 uF; 100 WVDC; AXIAL LEADED; -40DEGC; 85DEGC; - 70079679 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 50 uF; 100 WVDC; AXIAL LEADED; -40DEGC; 85DEGC;
70079679
CAPACITOR, AL ELECTROLYTIC; 50 uF; 100 WVDC; AXIAL LEADED; -40DEGC; 85DEGC; 70079679
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice. Features Capacitance Range: 1 μF to 1500 μF Applications TV Sets High End Audio Electronic Testing Equipment Radio-Phone Combinations

Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features

  • Capacitance Range: 1 μF to 1500 μF
    Applications
  • TV Sets
  • High End Audio
  • Electronic Testing Equipment
  • Radio-Phone Combinations
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1343-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1343-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1343-E3
CAP ALUM 50UF 100V AXIAL

CAP ALUM 50UF 100V AXIAL

Supplier's Site
Capacitor - 18389785 - Radwell International
Willingboro, NJ, United States
Capacitor
18389785
Capacitor 18389785
ALUMINUM ELECTROLYTIC CAPACITOR, TVA SERIES, 50UF, 100V. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, TVA SERIES, 50UF, 100V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TVA1343-E3-ND 65K2236 70079679 TVA1343-E3 18389785
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 50Uf, 100V, Axial; Capacitance Vishay CAPACITOR, AL ELECTROLYTIC; 50 uF; 100 WVDC; AXIAL LEADED; -40DEGC; 85DEGC; Capacitors - Aluminum Electrolytic Capacitors Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 50 microF 50 microF 50 microF 50 microF 50 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1730276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details