Kyocera Corporation Tantalum Capacitors TAP107K020CCS

Description
Capacitor 100uF 20V 10% Wire Form C Bulk
Request a Quote Datasheet
Description
Capacitor 100uF 20V 10% Wire Form C Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1349881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349881
Tantalum Capacitors 1349881
Capacitor 100uF 20V 10% Wire Form C Bulk

Capacitor 100uF 20V 10% Wire Form C Bulk

Supplier's Site
Tantalum Capacitors - 1349415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349415
Tantalum Capacitors 1349415
Capacitor 100uF 20V 10% Wire Form C Bulk

Capacitor 100uF 20V 10% Wire Form C Bulk

Supplier's Site
Tantalum Capacitors - 478-1847-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1847-ND
Tantalum Capacitors 478-1847-ND
100µF Conformal Coated Tantalum Capacitors 20V Radial 600mOhm

100µF Conformal Coated Tantalum Capacitors 20V Radial 600mOhm

Buy Now Datasheet
Capacitor, Tantalum;100uF;TAP Series;Radial;Case N;+/-10%;20V;26VDC;0.6 Ohms ES - 70195942 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;100uF;TAP Series;Radial;Case N;+/-10%;20V;26VDC;0.6 Ohms ES
70195942
Capacitor, Tantalum;100uF;TAP Series;Radial;Case N;+/-10%;20V;26VDC;0.6 Ohms ES 70195942
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Tantalum Capacitor, 100Uf, 20V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 67H3509 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx
67H3509
Tantalum Capacitor, 100Uf, 20V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx 67H3509
TANTALUM CAPACITOR, 100UF, 20V, 0.6 OHM, 0.1, RADIAL; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.6 OHM, 0.1, RADIAL; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.6ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP107K020CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP107K020CCS
Tantalum Capacitors TAP107K020CCS
CAP TANT 100UF 10% 20V RADIAL

CAP TANT 100UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitor - 16085658 - Radwell International
Willingboro, NJ, United States
Capacitor
16085658
Capacitor 16085658
CAPACITOR, RADIAL, TANTALUM, 100UF, 20V, 10%, 9X16MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, TANTALUM, 100UF, 20V, 10%, 9X16MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - TAP107K020CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP107K020CCS
Capacitors - Tantalum Capacitors TAP107K020CCS
CAP TANT 100UF 10% 20V RADIAL

CAP TANT 100UF 10% 20V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349881 478-1847-ND 70195942 67H3509 TAP107K020CCS 16085658 TAP107K020CCS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;100uF;TAP Series;Radial;Case N;+/-10%;20V;26VDC;0.6 Ohms ES Tantalum Capacitor, 100Uf, 20V, 0.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713276 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers