Vishay Precision Group Aluminum Electrolytic Capacitors TE1135

Description
100µF 12V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 12V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1135-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1135-ND
Aluminum Electrolytic Capacitors TE1135-ND
100µF 12V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

100µF 12V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1135 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1135
Capacitors - Aluminum Electrolytic Capacitors TE1135
CAP ALUM 100UF 12V AXIAL

CAP ALUM 100UF 12V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 12V, +75, -10%, Axial; Capacitance Vishay - 18F829 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 12V, +75, -10%, Axial; Capacitance Vishay
18F829
Aluminum Electrolytic Capacitor 100Uf, 12V, +75, -10%, Axial; Capacitance Vishay 18F829
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 12V, +75, -10%, AXIAL; Capacitance:100µF; Voltage(DC):12V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 12V, +75, -10%, AXIAL; Capacitance:100µF; Voltage(DC):12V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

Supplier's Site
Capacitor - 18393537 - Radwell International
Willingboro, NJ, United States
Capacitor
18393537
Capacitor 18393537
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 12V, +75, -10%, AXIAL; CAPACITANCE:100UF; VOLTAGE RATING:12V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; POLARITY:POLAR; DIAMETER:8.179MM; ESR:-ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 12V, +75, -10%, AXIAL; CAPACITANCE:100UF; VOLTAGE RATING:12V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; POLARITY:POLAR; DIAMETER:8.179MM; ESR:-ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TE1135-ND TE1135 18F829 18393537
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf, 12V, +75, -10%, Axial; Capacitance Vishay Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details