Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1312

Description
250µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
250µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1312-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1312-ND
Aluminum Electrolytic Capacitors TVA1312-ND
250µF 50V Aluminum Electrolytic Capacitors Axial, Can

250µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
250uF 50V Capacitor
58-TVA1312
250uF 50V Capacitor 58-TVA1312
Cap Aluminum Lytic 250uF 50V (9.525 X 38.1mm) Axial 85°C Product overview: TVA1312 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1312 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 250uF 50V (9.525 X 38.1mm) Axial 85°C Product overview: TVA1312 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1312 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 250Uf, 50V, Axial; Capacitance Vishay - 18F229 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 250Uf, 50V, Axial; Capacitance Vishay
18F229
Aluminum Electrolytic Capacitor, 250Uf, 50V, Axial; Capacitance Vishay 18F229
ALUMINUM ELECTROLYTIC CAPACITOR, 250UF, 50V, AXIAL; Capacitance:250µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 250UF, 50V, AXIAL; Capacitance:250µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site
Capacitor - 18393405 - Radwell International
Willingboro, NJ, United States
Capacitor
18393405
Capacitor 18393405
CAPACITOR, AXIAL, ELECTROLYTIC, 250UF, 50 VDC, 9.525X38.1 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 250UF, 50 VDC, 9.525X38.1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1312 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1312
Capacitors - Aluminum Electrolytic Capacitors TVA1312
CAP ALUM 250UF 50V AXIAL

CAP ALUM 250UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TVA1312-ND 58-TVA1312 18F229 18393405 TVA1312
Product Name Aluminum Electrolytic Capacitors 250uF 50V Capacitor Aluminum Electrolytic Capacitor, 250Uf, 50V, Axial; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 250 microF 250 microF 250 microF 250 microF 250 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers