Cap Aluminum Lytic 25uF 25V (6.35 X 12.7mm) Axial 85°C Product overview: TVA1205-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1205-E3 can be used for catalog matching and distributor lookup.
25µF 25V Aluminum Electrolytic Capacitors Axial, Can
ALUMINUM ELECTROLYTIC CAPACITOR, 25UF, 25V, AXIAL; Capacitance:25µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 25 UF, 25 V, AXIAL, ROHS COMPLIANT, TVA SERIES. FREE 2 YEAR RADWELL WARRANTY
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features
CAP ALUM 25UF 25V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TVA1205-E3 | TVA1205-E3-ND | 65K2208 | 18393313 | 70079660 | TVA1205-E3 |
| Product Name | 25uF 25V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 25Uf, 25V, Axial; Capacitance Vishay | Capacitor | CAPACITOR, AL ELECTROLYTIC; 25 uF; 25 WVDC; AXIAL LEADED; -40DEGC; 85DEGC; | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF |