75uF 50V Axial Al Electrolytic Capacitor Product overview: TE1308-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1308-E3 can be used for catalog matching and distributor lookup.
75µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 75UF, 50V, +75, -10%, AXIAL; Capacitance:75µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 75UF 50V AXIAL
Operating Temperature: –40°C to +105°C.
Features
ALUMINUM ELECTROLYTIC CAPACITOR 75UF, 50V, +75, -10%, AXIAL; CAPACITANCE:75UF; VOLTAGE RATING:50V; PRODUCT RANGE:TE SERIES; CAPACITANCE TOLERANCE:+75%, -10%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:1000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TE1308-E3 | TE1308-E3-ND | 70M6249 | TE1308-E3 | 70079654 | 31522098 |
| Product Name | 75uF 50V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 75Uf, 50V, +75, -10%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor;Aluminum Electrolytic;Cap 75 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Capacitance Range | 75 microF | 75 microF | 75 microF | 75 microF | 75 microF | 75 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |