Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TE1206

Description
20µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
20µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1206-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1206-ND
Aluminum Electrolytic Capacitors TE1206-ND
20µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

20µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1206 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1206
Capacitors - Aluminum Electrolytic Capacitors TE1206
CAP ALUM 20UF 25V AXIAL

CAP ALUM 20UF 25V AXIAL

Supplier's Site
Capacitor -  - Radwell International
Willingboro, NJ, United States
Capacitor
Capacitor
SPRAGUE RESISTORS Components TE1206

SPRAGUE RESISTORS Components TE1206

Supplier's Site
Aluminum Electrolytic Capacitor 20Uf, 25V, +75, -10%, Axial; Capacitance Vishay - 17F1907 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20Uf, 25V, +75, -10%, Axial; Capacitance Vishay
17F1907
Aluminum Electrolytic Capacitor 20Uf, 25V, +75, -10%, Axial; Capacitance Vishay 17F1907
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 25V, +75, -10%, AXIAL; Capacitance:20µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 25V, +75, -10%, AXIAL; Capacitance:20µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TE1206-ND TE1206 17F1907
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor 20Uf, 25V, +75, -10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details