10µF 250V Aluminum Electrolytic Capacitors Axial, Can
Cap Aluminum Lytic 10uF 250V (9.525 X 31.75mm) Axial 85°C Product overview: TVA1504 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1504 can be used for catalog matching and distributor lookup.
CAP ALUM 10UF 250V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 250V, AXIAL; Capacitance:10µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 250V, AXIAL; CAPACITANCE:10µF; VOLTAGE RATING:250V; PRODUCT RANGE:TVA SERIES; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:-; POLARITY:POLAR; LEAD SPACING:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1504-ND | 58-TVA1504 | TVA1504 | 18F232 | 18384840 |
| Product Name | Aluminum Electrolytic Capacitors | 10uF 250V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 250V, Axial; Capacitance Vishay | Capacitor |
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |