Cap Tant Solid 47uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.35 Ohm 125°C T/R Product overview: TPSC476K016R0350 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.35 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.35 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC476K016R0350 can be used for catalog matching and distributor lookup.
KYOCERA AVX TPSC476K016R0350
KYOCERA AVX TPSC476K016R0350
KYOCERA AVX TPSC476K016R0350
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm
TANTALUM CAPACITOR, 47UF, 16V, 0.35 OHM, 0.1, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 47UF 10% 16V 2312
CAP TANT 47UF 10% 16V 2312
CAP TANT 47UF 10% 16V 2312
(PRICE/TC) TANTALUM CAPACITOR, 47UF, 16V, 0.35 OHM, 0.1, 2312, CAPACITANCE:47¦F, VOLTAGE RATING:16V, TANTALUM CAPACITOR CASE:2312 [6032 METRIC], PRODUCT RANGE:TPS SERIES, CAPACITANCE TOLERANCE:¦ 10%, OPERATING TEMPERATURE MIN:-55¦C, ESR:0.35OHMROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSC476K016R0350 | 1366184P | 1361603 | 478-1773-2-ND | 478-1773-6-ND | 35K4995 | 94W9838 | TPSC476K016R0350 | TPSC476K016R0350 | TPSC476K016R0350 | 16070734 |
| Product Name | SMD 47uF 16V 0.35 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 16V, 0.35 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | |||||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |