68µF Conformal Coated Tantalum Capacitors 16V Radial 1Ohm
CAPACITOR, RADIAL, TANTALUM, 68UF, 16V, 2.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 68UF 10% 16V RADIAL
TANTALUM CAPACITOR, 68UF, 16V, 1 OHM, 0.1, RADIAL; Capacitance:68µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes
CAP TANT 68UF 10% 16V RADIAL
+⁄- 10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Radial Leaded Capacitors
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1926-ND | 16069966 | TAP686K016SCS | 54J5611 | TAP686K016SCS | 70195637 |
| Product Name | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 68Uf, 16V, 1 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitor, Tantalum;68uF;TAP Series;Radial;Case L;+/-10%;16V;20VDC;1 Ohms ESR;0 |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |