CAP TANT 10UF 10% 25V AXIAL
CAP TANT 10UF 10% 25V AXIAL
10µF Molded Tantalum Capacitors 25V Axial 2.5Ohm
Capacitor;Tantalum; Cap 10uF;Tol+-10%;Axial Molded;Vol-Rtg 25V;C Case Size
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | T322C106K025AT | T322C106K025AT | 399-9898-ND | 70096279 | 70K8820 |
Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor;Tantalum; Cap 10uF;Tol+-10%;Axial Molded;Vol-Rtg 25V;C Case Size | Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Axial; Capacitance Kemet |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
Technology | Single-Layer | ||||
Capacitance Type | Fixed | Fixed | Fixed | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |