10µF Conformal Coated Tantalum Capacitors 50V Radial 1.6Ohm
Capacitor 10uF 50V 10% Wire Form C Bulk
Capacitor 10uF 50V 10% Wire Form C Bulk
TANTALUM CAPACITOR, 10UF, 50V, 1.6 OHM, 0.1, RADIAL, CAPACITANCE:10UF, VOLTAGE RATING:50V, PRODUCT RANGE:TAP SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, LEAD SPACING:5MM, OPERATING TEMPERATURE MIN:-55°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 10UF, 50V, 1.6 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Lead Spacing:5mm; ESR:1.6ohm; Product Range:TAP Series; Operating Temperature Min:-55°C; No. of Pins:2 RoHS Compliant: Yes
CAP, 10µF, 50V, 10% ROHS COMPLIANT: YES
CAP TANT 10UF 10% 50V RADIAL
CAP TANT 10UF 10% 50V RADIAL
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4172-ND | 1349857 | 16069850 | 83C8286 | 55AC3856 | TAP106K050CCS | TAP106K050CCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor | Tantalum Capacitor, 10Uf, 50V, 1.6 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Cap, 10Μf, 50V, 10% Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | Automotive | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum; Electrolytic | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |